Radiall Tee Adapter R142780000W

Description
BNC 75 Female-Female/Male Tee Adapter
Request a Quote
Description
BNC 75 Female-Female/Male Tee Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - R142780000W - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
R142780000W
Tee Adapter R142780000W
BNC 75 Female-Female/Male Tee Adapter

BNC 75 Female-Female/Male Tee Adapter

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R142780000W
Product Name Tee Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details