Radiall In Series Adapter R142720161W

Description
Female-Female Bulkhead Adapter
Request a Quote Datasheet
Description
Female-Female Bulkhead Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R142720161W - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R142720161W
In Series Adapter R142720161W
Female-Female Bulkhead Adapter

Female-Female Bulkhead Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R142720161W
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω - 24M-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.05 :1
View Details
WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details