Radiall In Series Adapter R142720000

Description
Female-Female Bulkhead Adapter
Request a Quote Datasheet
Description
Female-Female Bulkhead Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R142720000 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R142720000
In Series Adapter R142720000
Female-Female Bulkhead Adapter

Female-Female Bulkhead Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R142720000
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.4mm Male to 2.92mm Female Adapter - ADPMVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight SMA Male to BNC Female DC - 2GHz 50Ω - SM-BF50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 3031 - 3031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details