Radiall In Series Adapter R141770000W

Description
Male-Female Right Angle Adapter
Request a Quote
Description
Male-Female Right Angle Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R141770000W - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R141770000W
In Series Adapter R141770000W
Male-Female Right Angle Adapter

Male-Female Right Angle Adapter

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R141770000W
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Female to 1.35mm Female DC - 90 GHz 50Ω - 10F-135F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Female
Frequency Range 90000.0 MHz
VSWR 1.06 :1
View Details
WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details