Radiall In Series Adapter R141720161W

Description
Female-Female Bulkhead Adapter
Request a Quote Datasheet
Description
Female-Female Bulkhead Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R141720161W - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R141720161W
In Series Adapter R141720161W
Female-Female Bulkhead Adapter

Female-Female Bulkhead Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R141720161W
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

1.0 mm-Female to WR12 UG387/U Flange Waveguide Coax Adapter Right Angle 60 – 90 GHz - WR12-10R+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR12 UG387/U Flange 1.
Frequency Range 90000.0 MHz
View Details
WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details