Radiall Tee Adapter R125781000

Description
SMA Female-Female/Female Tee Adapter
Request a Quote Datasheet
Description
SMA Female-Female/Female Tee Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - R125781000 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
R125781000
Tee Adapter R125781000
SMA Female-Female/Female Tee Adapter

SMA Female-Female/Female Tee Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R125781000
Product Name Tee Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.35mm Male to 1.35mm Male DC - 90 GHz 50Ω - 135M-135M+ - Mini-Circuits
Specs
Connector Type 1.35mm Male
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details