Radiall Tee Adapter R125780001

Description
SMA Female-Female/Male Tee Adapter
Request a Quote Datasheet
Description
SMA Female-Female/Male Tee Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - R125780001 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
R125780001
Tee Adapter R125780001
SMA Female-Female/Male Tee Adapter

SMA Female-Female/Male Tee Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R125780001
Product Name Tee Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Bulkhead 50Ω - KFPM-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.25 :1
View Details
WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details