Radiall In Series Adapter R125753001W

Description
Female-Female Bulkhead Adapter Hermetic
Request a Quote
Description
Female-Female Bulkhead Adapter Hermetic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R125753001W - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R125753001W
In Series Adapter R125753001W
Female-Female Bulkhead Adapter Hermetic

Female-Female Bulkhead Adapter Hermetic

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R125753001W
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

DCZM24M24, DC-Block - DCZM24M24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 3.5mm Male DC - 34.5GHz 50Ω - 24F-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 34500.0 MHz
VSWR 1.04 :1
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 2030 - 2030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details