Radiall In Series Adapter R125753001

Description
Female-Female Bulkhead Adapter Hermetic
Request a Quote Datasheet
Description
Female-Female Bulkhead Adapter Hermetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R125753001 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R125753001
In Series Adapter R125753001
Female-Female Bulkhead Adapter Hermetic

Female-Female Bulkhead Adapter Hermetic

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R125753001
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Male to N Male DC - 6GHz 50Ω - NM-NM50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.01 to 1.2 :1
View Details
WR340 (BJ26) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR340A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details