Radiall In Series Adapter R125753000W

Description
Female-Female Bulkhead Adapter Hermetic
Request a Quote
Description
Female-Female Bulkhead Adapter Hermetic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R125753000W - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R125753000W
In Series Adapter R125753000W
Female-Female Bulkhead Adapter Hermetic

Female-Female Bulkhead Adapter Hermetic

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R125753000W
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.4mm Male to 2.4mm Female Adapter - ADPMVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details