Radiall In Series Adapter R125703001

Description
Male-Male Adapter
Request a Quote
Description
Male-Male Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male-male adapter in the SMA series, with a stainless steel body and PTFE insulator, featuring gold-plated brass center contacts and silicone rubber gasket. It has a 50 Ω impedance, operates from 0 to 18 GHz with a maximum VSWR of 1.12 + 0.0000 × F(GHz), and supports a dielectric withstanding voltage of 1000 Veff and insulation resistance of 5000 MΩ. The adapter withstands temperatures from -65 °C to +165 °C, offers a minimum mating life of 500 cycles, and requires a mating torque of 90 N·cm. Weight is 4.9000 g.

Datasheet Summary
Powered by GS/AI

Male-male adapter in the SMA series, with a stainless steel body and PTFE insulator, featuring gold-plated brass center contacts and silicone rubber gasket. It has a 50 Ω impedance, operates from 0 to 18 GHz with a maximum VSWR of 1.12 + 0.0000 × F(GHz), and supports a dielectric withstanding voltage of 1000 Veff and insulation resistance of 5000 MΩ. The adapter withstands temperatures from -65 °C to +165 °C, offers a minimum mating life of 500 cycles, and requires a mating torque of 90 N·cm. Weight is 4.9000 g.

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R125703001 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R125703001
In Series Adapter R125703001
Male-Male Adapter

Male-Male Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R125703001
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 33GHz Flange 50Ω - 35FFL-35F50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 33000.0 MHz
VSWR 1.05 to 1.25 :1
View Details