Radiall RF Connectors / Coaxial Connectors R123314010

Description
RF Connectors / Coaxial Connectors QMA F STR CR 6.1/50S+F C100
Description
RF Connectors / Coaxial Connectors QMA F STR CR 6.1/50S+F C100

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - R123314010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R123314010
RF Connectors / Coaxial Connectors R123314010
RF Connectors / Coaxial Connectors QMA F STR CR 6.1/50S+F C100

RF Connectors / Coaxial Connectors QMA F STR CR 6.1/50S+F C100

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number R123314010
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RP SMA Female To RP SMA Male RF Adapter - ET-SFRS-SMRS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Cable Connectors - NCK-MG-141-2 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2826941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Geometry Straight
Frequency 6.000 GHz
View Details