Eteily Technologies India Pvt. Ltd.
BNC (M) R/A Connector for RG58 Cable
ET-BMRA-2
Description
Product: Connector
Type: BNC Connector
Gender: Male
Impedance: 50Ω
Orientation: Right Angled
Material & Plating: Brass, Nickel
Termination Method: Crimp
Mating Type: Bayonet
-
Eteily Technologies India Pvt. Ltd.
Request a Quote
Email Supplier
Description
Product: Connector
Type: BNC Connector
Gender: Male
Impedance: 50Ω
Orientation: Right Angled
Material & Plating: Brass, Nickel
Termination Method: Crimp
Mating Type: Bayonet
Request a Quote
Email Supplier
Suppliers
BNC (M) R/A Connector for RG58 Cable
ET-BMRA-2
Product: Connector
Type: BNC Connector
Gender: Male
Impedance: 50Ω
Orientation: Right Angled
Material & Plating: Brass, Nickel
Termination Method: Crimp
Mating Type: Bayonet
- Product: Connector
- Type: BNC Connector
- Gender: Male
- Impedance: 50Ω
- Orientation: Right Angled
- Material & Plating: Brass, Nickel
- Termination Method: Crimp
- Mating Type: Bayonet
Supplier's Site
Technical Specifications
|
Product Category
|
RF and Microwave Connectors |
|
Product Number
|
ET-BMRA-2 |
|
Product Name
|
BNC (M) R/A Connector for RG58 Cable |
|
Connector Type
|
BNC
|
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
Connector Type
BNC
Gender
Female / Jack
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
BNC
Gender
Female / Jack
Geometry
Straight
View Details