Radiall Tee Adapter R114781000

Description
SMB Male-Male/Female Tee Adapter
Request a Quote Datasheet
Description
SMB Male-Male/Female Tee Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - R114781000 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
R114781000
Tee Adapter R114781000
SMB Male-Male/Female Tee Adapter

SMB Male-Male/Female Tee Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R114781000
Product Name Tee Adapter
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 2032 - 2032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
1.85 mm-Female to WR15 UG385/U Flange Waveguide Coax Adapter Straight 50 - 70 GHz - WR15-185+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR15 UG385/U Flange 1.85 m
Frequency Range 70000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details