Radiall Tee Adapter R114780000W

Description
SMB Male-Male/Female Tee Adapter
Request a Quote
Description
SMB Male-Male/Female Tee Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - R114780000W - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
R114780000W
Tee Adapter R114780000W
SMB Male-Male/Female Tee Adapter

SMB Male-Male/Female Tee Adapter

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R114780000W
Product Name Tee Adapter
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to SMA Female DC - 18GHz 50Ω - NF-SF50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR112E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details