Radiall In Series Adapter R114753000

Description
Male-Male Hermetic Adapter Bulkhead Panel Seal
Request a Quote Datasheet
Description
Male-Male Hermetic Adapter Bulkhead Panel Seal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R114753000 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R114753000
In Series Adapter R114753000
Male-Male Hermetic Adapter Bulkhead Panel Seal

Male-Male Hermetic Adapter Bulkhead Panel Seal

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R114753000
Product Name In Series Adapter
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

WR90 (BJ100) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR90A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight N Female to SMA Male DC - 18GHz Flange 50Ω - NFFL-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.05 to 1.3 :1
View Details