Radiall Between Series Adapter R107009901

Description
Test Adapter for UMP Pigtail Height 2mm
Request a Quote
Description
Test Adapter for UMP Pigtail Height 2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R107009901 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R107009901
Between Series Adapter R107009901
Test Adapter for UMP Pigtail Height 2mm

Test Adapter for UMP Pigtail Height 2mm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R107009901
Product Name Between Series Adapter
Connector Type SMA; UMP
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.35mm Male to 1.85mm Male DC - 67 GHz 50Ω - 135M-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details
WR284 (BJ32) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR284A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details