Radiall RF & Microwave 9201-9553-019

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
9201-9553-019
RF & Microwave 9201-9553-019
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 9201-9553-019 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
9201-9553-019
RF Coaxial Cable Mount Connector 9201-9553-019
SMA Straight Cable Plugs for Flexible Cable

SMA Straight Cable Plugs for Flexible Cable

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 9201-9553-019 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9201-9553-019
RF Connectors / Coaxial Connectors 9201-9553-019
RF Connectors / Coaxial Connectors SMA M STR NA CR 2.6/50S

RF Connectors / Coaxial Connectors SMA M STR NA CR 2.6/50S

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 9201-9553-019 9201-9553-019 9201-9553-019
Product Name RF & Microwave RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Cable Connectors - NCN-FL4B-086-2 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
Coaxial Adapters - 1122561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details