PIC Wire & Cable M39029 Connectors, Size 8 Socket 75 ohm with seal 190741-01

Description
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements. For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
Request a Quote
Description
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements. For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M39029 Connectors, Size 8 Socket 75 ohm with seal, part number 190741-01, are designed for high-frequency applications with a frequency range of 0 to 12 GHz. These connectors have a nominal impedance of 75 ohms and a voltage rating of 750 V(rms). The construction includes a beryllium copper center contact and a brass ferrule, both finished with gold for enhanced conductivity. The dielectric material is TFE fluorocarbon, ensuring reliable insulation with an insulation resistance of 5000 megohms and a dielectric withstanding voltage of 1300 V(rms).

The connectors are RoHS compliant and feature an environmental seal made from thermoplastic and elastomer materials, making them suitable for demanding environments. They are approved for use only with specific mating 75 ohm interface contacts. Installation requires specific tooling, including the M22520 / 2 - 01 tool for the center contact and the M22520 / 5 - 01 tool for crimping the ferrule. Each connector weighs 0.24 ounces (6.80 grams).

Datasheet Summary
Powered by GS/AI

The M39029 Connectors, Size 8 Socket 75 ohm with seal, part number 190741-01, are designed for high-frequency applications with a frequency range of 0 to 12 GHz. These connectors have a nominal impedance of 75 ohms and a voltage rating of 750 V(rms). The construction includes a beryllium copper center contact and a brass ferrule, both finished with gold for enhanced conductivity. The dielectric material is TFE fluorocarbon, ensuring reliable insulation with an insulation resistance of 5000 megohms and a dielectric withstanding voltage of 1300 V(rms).

The connectors are RoHS compliant and feature an environmental seal made from thermoplastic and elastomer materials, making them suitable for demanding environments. They are approved for use only with specific mating 75 ohm interface contacts. Installation requires specific tooling, including the M22520 / 2 - 01 tool for the center contact and the M22520 / 5 - 01 tool for crimping the ferrule. Each connector weighs 0.24 ounces (6.80 grams).

Suppliers

Company
Product
Description
Supplier Links
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190741-01 - PIC Wire & Cable
Waukesha, WI, United States
M39029 Connectors, Size 8 Socket 75 ohm with seal
190741-01
M39029 Connectors, Size 8 Socket 75 ohm with seal 190741-01
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements. For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world

PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements.

For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category RF and Microwave Connectors
Product Number 190741-01
Product Name M39029 Connectors, Size 8 Socket 75 ohm with seal
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
75 OHM Connectors BNC Mini Straight Plug - 190945 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details