Eteily Technologies India Pvt. Ltd. BNC Male Το N Male RF Adapter ET-BMS-NMS

Description
Product: Adapter Impedance: 50Ω CONNECTOR1: BNC Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: N Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel
Request a Quote
Description
Product: Adapter Impedance: 50Ω CONNECTOR1: BNC Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: N Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BNC Male Το N Male RF Adapter - ET-BMS-NMS - Eteily Technologies India Pvt. Ltd.
Bhopal, India
BNC Male Το N Male RF Adapter
ET-BMS-NMS
BNC Male Το N Male RF Adapter ET-BMS-NMS
Product: Adapter Impedance: 50Ω CONNECTOR1: BNC Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: N Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel
  • Product: Adapter
  • Impedance: 50Ω
  • CONNECTOR1: BNC Male
  • Connector1- Polarity: Standard
  • Connector1- Material: Brass
  • Connector1- Plating: Nickel
  • CONNECTOR2: N Male
  • Connector2- Polarity: Standard
  • Connector2- Material: Brass
  • Connector2- Plating: Nickel
Supplier's Site

Technical Specifications

  Eteily Technologies India Pvt. Ltd.
Product Category RF and Microwave Connectors
Product Number ET-BMS-NMS
Product Name BNC Male Το N Male RF Adapter
Connector Type BNC; Type N
Unlock Full Specs
to access all available technical data

Similar Products

MCX (M) R/A Connector for RG178 Cable - ET-MMRA-3 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Right Angle
View Details
SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
SMA Female To SMA Male To SMA Female RF Adapter - ET-SFS-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
View Details
SMB (F) St. PCB Mount Connector - ET-SBFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details