Radiall Between Series Adapter 5102-7501-000

Description
TNC Rear Mount Bulkhead Jack to SMC Male Jack
Request a Quote Datasheet
Description
TNC Rear Mount Bulkhead Jack to SMC Male Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 5102-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
5102-7501-000
Between Series Adapter 5102-7501-000
TNC Rear Mount Bulkhead Jack to SMC Male Jack

TNC Rear Mount Bulkhead Jack to SMC Male Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5102-7501-000
Product Name Between Series Adapter
Connector Type SMC; TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 4030 - 4030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω - 185MR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.08 :1
View Details
WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details