Radiall RF Test Cable Assembly 1800940931829PJ

Description
The TestPro product range is dedicated to Test and Measurement applications requiring excellent electrical performance, high mechanical endurance and excellent resistance to wear and corrosion. We offer 2 product categories to meet your needs: TestPro 4.2 and TestPro 3, Phase Stable, are suitable for test benches in production or labs due to its long life and stability in dynamic use. TestPro 5 & 8, Ultra low loss, allow the use of long length cables with remote test situations and anechoic chambers. Their high stability with temperature makes them easy to use in temperature chambers. They are also suitable for high power applications. Our TestPro product range is designed to operate in the DC - 26.5 GHz frequency range depending on connector and cable choice.
Request a Quote Datasheet
Description
The TestPro product range is dedicated to Test and Measurement applications requiring excellent electrical performance, high mechanical endurance and excellent resistance to wear and corrosion. We offer 2 product categories to meet your needs: TestPro 4.2 and TestPro 3, Phase Stable, are suitable for test benches in production or labs due to its long life and stability in dynamic use. TestPro 5 & 8, Ultra low loss, allow the use of long length cables with remote test situations and anechoic chambers. Their high stability with temperature makes them easy to use in temperature chambers. They are also suitable for high power applications. Our TestPro product range is designed to operate in the DC - 26.5 GHz frequency range depending on connector and cable choice.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Test Cable Assembly - 1800940931829PJ - Richardson RFPD
Downers Grove, IL, United States
RF Test Cable Assembly
1800940931829PJ
RF Test Cable Assembly 1800940931829PJ
The TestPro product range is dedicated to Test and Measurement applications requiring excellent electrical performance, high mechanical endurance and excellent resistance to wear and corrosion. We offer 2 product categories to meet your needs: TestPro 4.2 and TestPro 3, Phase Stable, are suitable for test benches in production or labs due to its long life and stability in dynamic use. TestPro 5 & 8, Ultra low loss, allow the use of long length cables with remote test situations and anechoic chambers. Their high stability with temperature makes them easy to use in temperature chambers. They are also suitable for high power applications. Our TestPro product range is designed to operate in the DC - 26.5 GHz frequency range depending on connector and cable choice.

The TestPro product range is dedicated to Test and Measurement applications requiring excellent electrical performance, high mechanical endurance and excellent resistance to wear and corrosion. We offer 2 product categories to meet your needs: TestPro 4.2 and TestPro 3, Phase Stable, are suitable for test benches in production or labs due to its long life and stability in dynamic use. TestPro 5 & 8, Ultra low loss, allow the use of long length cables with remote test situations and anechoic chambers. Their high stability with temperature makes them easy to use in temperature chambers. They are also suitable for high power applications. Our TestPro product range is designed to operate in the DC - 26.5 GHz frequency range depending on connector and cable choice.

Supplier's Site Datasheet
RF Cable Assemblies - 1800940931829PJ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1800940931829PJ
RF Cable Assemblies 1800940931829PJ
RF Cable Assemblies TESTPRO3 40 GHZ NMD 2.9 to SMA 2.92 Female 72"

RF Cable Assemblies TESTPRO3 40 GHZ NMD 2.9 to SMA 2.92 Female 72"

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number 1800940931829PJ 1800940931829PJ
Product Name RF Test Cable Assembly RF Cable Assemblies
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details