Radar Technology, Incorporated RTPA-5 Series Hybrid Preamplifiers RTPA-5-500

Description
Product Information Full Catalog Description RTI has developed a series of hybrid preamplifiers that offer excellent low noise performance coupled with wide dynamic range. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range 30dB Gain / Low Noise Available STC Option General Specifications Source Impedance50 Ohms Load Impedance50 Ohms Temperature Range-30°C to +71°C Power Requirements+15 VDC or -15 VDC ConnectorsSMA Optional Specifications Power Supplies±12V DC (add suffix C) STC Gain Control0 to 4V (add suffix STC) RTPA-5 Specifications Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Gain (dB)1 dB Compression (dBm min) RTPA-5-10031032.530+ 10 RTPA-5-301030102.530 +10 RTPA-5-601060102.530 +10 RTPA-5-701070102.530 +10 RTPA-5-12020120203.0 30+10 RTPA-5-16040160403.0 30+10 RTPA-5-300300503.030 +10 RTPA-5-5005001005.03 0+10 RTPA-5-7507502005.03 0+10 RTPA-5-100010005005. 030+10
Datasheet
Description
Product Information Full Catalog Description RTI has developed a series of hybrid preamplifiers that offer excellent low noise performance coupled with wide dynamic range. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range 30dB Gain / Low Noise Available STC Option General Specifications Source Impedance50 Ohms Load Impedance50 Ohms Temperature Range-30°C to +71°C Power Requirements+15 VDC or -15 VDC ConnectorsSMA Optional Specifications Power Supplies±12V DC (add suffix C) STC Gain Control0 to 4V (add suffix STC) RTPA-5 Specifications Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Gain (dB)1 dB Compression (dBm min) RTPA-5-10031032.530+ 10 RTPA-5-301030102.530 +10 RTPA-5-601060102.530 +10 RTPA-5-701070102.530 +10 RTPA-5-12020120203.0 30+10 RTPA-5-16040160403.0 30+10 RTPA-5-300300503.030 +10 RTPA-5-5005001005.03 0+10 RTPA-5-7507502005.03 0+10 RTPA-5-100010005005. 030+10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTPA-5 Series Hybrid Preamplifiers - RTPA-5-500 - Radar Technology, Incorporated
Amesbury, MA, USA
RTPA-5 Series Hybrid Preamplifiers
RTPA-5-500
RTPA-5 Series Hybrid Preamplifiers RTPA-5-500
Product Information Full Catalog Description RTI has developed a series of hybrid preamplifiers that offer excellent low noise performance coupled with wide dynamic range. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range 30dB Gain / Low Noise Available STC Option General Specifications Source Impedance50 Ohms Load Impedance50 Ohms Temperature Range-30°C to +71°C Power Requirements+15 VDC or -15 VDC ConnectorsSMA Optional Specifications Power Supplies±12V DC (add suffix C) STC Gain Control0 to 4V (add suffix STC) RTPA-5 Specifications Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Gain (dB)1 dB Compression (dBm min) RTPA-5-10031032.530+ 10 RTPA-5-301030102.530 +10 RTPA-5-601060102.530 +10 RTPA-5-701070102.530 +10 RTPA-5-12020120203.0 30+10 RTPA-5-16040160403.0 30+10 RTPA-5-300300503.030 +10 RTPA-5-5005001005.03 0+10 RTPA-5-7507502005.03 0+10 RTPA-5-100010005005. 030+10

Product Information
Full Catalog
Description
RTI has developed a series of hybrid preamplifiers that offer excellent low noise performance coupled with wide dynamic range.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
10-1000MHz Frequency Range
30dB Gain / Low Noise
Available STC Option
General Specifications
Source Impedance50 Ohms
Load Impedance50 Ohms
Temperature Range-30°C to +71°C
Power Requirements+15 VDC or -15 VDC
ConnectorsSMA
Optional Specifications
Power Supplies±12V DC (add suffix C)
STC Gain Control0 to 4V (add suffix STC)
RTPA-5 Specifications Table
ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Gain (dB)1 dB Compression (dBm min)
RTPA-5-10031032.530+10
RTPA-5-301030102.530+10
RTPA-5-601060102.530+10
RTPA-5-701070102.530+10
RTPA-5-12020120203.030+10
RTPA-5-16040160403.030+10
RTPA-5-300300503.030+10
RTPA-5-5005001005.030+10
RTPA-5-7507502005.030+10
RTPA-5-100010005005.030+10

Supplier's Site Datasheet

Technical Specifications

  Radar Technology, Incorporated
Product Category RF Amplifiers
Product Number RTPA-5-500
Product Name RTPA-5 Series Hybrid Preamplifiers
Frequency Range 500 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-18000-37 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 18000 MHz
Output VSWR 2.5 :1
View Details