Radar Technology, Incorporated RTL-7 Series Logarithmic Amplifiers RTL-7-70

Description
Product Information Full Catalog Description RTI has developed a series of low cost and easily customized log amplifiers, available in frequency range from DC to 3 GHz. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. General Specification Slope25 mV/dB (typical) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements±15 VDC ConnectorsSMA Optional Specifications Customized video load, slope ±12 VDC power supplies Single power supply ModelFrequency (MHz)Rise Time (nS)Linearity at 25º C (dB)Input Power (dBm) RTL-7-10102001-70 to +10 RTL-7-30301001-70 to +10 RTL-7-45451001-70 to +10 RTL-7-60601001-70 to +10 RTL-7-70701001-70 to +10 RTL-7-1201201001-70 to +10 RTL-7-1601601001-70 to +10 RTL-7-2002001001-70 to +10 RTL-7-3003001001-70 to +10 RTL-7-100-2500100-25 00401.5-65 to 0
Datasheet
Description
Product Information Full Catalog Description RTI has developed a series of low cost and easily customized log amplifiers, available in frequency range from DC to 3 GHz. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. General Specification Slope25 mV/dB (typical) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements±15 VDC ConnectorsSMA Optional Specifications Customized video load, slope ±12 VDC power supplies Single power supply ModelFrequency (MHz)Rise Time (nS)Linearity at 25º C (dB)Input Power (dBm) RTL-7-10102001-70 to +10 RTL-7-30301001-70 to +10 RTL-7-45451001-70 to +10 RTL-7-60601001-70 to +10 RTL-7-70701001-70 to +10 RTL-7-1201201001-70 to +10 RTL-7-1601601001-70 to +10 RTL-7-2002001001-70 to +10 RTL-7-3003001001-70 to +10 RTL-7-100-2500100-25 00401.5-65 to 0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTL-7 Series Logarithmic Amplifiers - RTL-7-70 - Radar Technology, Incorporated
Amesbury, MA, USA
RTL-7 Series Logarithmic Amplifiers
RTL-7-70
RTL-7 Series Logarithmic Amplifiers RTL-7-70
Product Information Full Catalog Description RTI has developed a series of low cost and easily customized log amplifiers, available in frequency range from DC to 3 GHz. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. General Specification Slope25 mV/dB (typical) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements±15 VDC ConnectorsSMA Optional Specifications Customized video load, slope ±12 VDC power supplies Single power supply ModelFrequency (MHz)Rise Time (nS)Linearity at 25º C (dB)Input Power (dBm) RTL-7-10102001-70 to +10 RTL-7-30301001-70 to +10 RTL-7-45451001-70 to +10 RTL-7-60601001-70 to +10 RTL-7-70701001-70 to +10 RTL-7-1201201001-70 to +10 RTL-7-1601601001-70 to +10 RTL-7-2002001001-70 to +10 RTL-7-3003001001-70 to +10 RTL-7-100-2500100-25 00401.5-65 to 0

Product Information
Full Catalog
Description
RTI has developed a series of low cost and easily customized log amplifiers, available in frequency range from DC to 3 GHz.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
General Specification
Slope25 mV/dB (typical)
Source Impedance50 Ohms
Video Load Impedance93 Ohms
Power Requirements±15 VDC
ConnectorsSMA
Optional Specifications
Customized video load, slope
±12 VDC power supplies
Single power supply
ModelFrequency (MHz)Rise Time (nS)Linearity at 25º C (dB)Input Power (dBm)
RTL-7-10102001-70 to +10
RTL-7-30301001-70 to +10
RTL-7-45451001-70 to +10
RTL-7-60601001-70 to +10
RTL-7-70701001-70 to +10
RTL-7-1201201001-70 to +10
RTL-7-1601601001-70 to +10
RTL-7-2002001001-70 to +10
RTL-7-3003001001-70 to +10
RTL-7-100-2500100-2500401.5-65 to 0

Supplier's Site Datasheet

Technical Specifications

  Radar Technology, Incorporated
Product Category RF Amplifiers
Product Number RTL-7-70
Product Name RTL-7 Series Logarithmic Amplifiers
Frequency Range 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, pHEMT Amplifier, 2000 MHz to 20 GHz, 50Ω, 4x4 mm QFN Style Package - AVA-2183+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 2000 to 20000 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 11 to 13 dB
View Details