Radar Technology, Incorporated RTL-7 Series Logarithmic Amplifiers RTL-7-200

Description
Product Information Full Catalog Description RTI has developed a series of low cost and easily customized log amplifiers, available in frequency range from DC to 3 GHz. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. General Specification Slope25 mV/dB (typical) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements±15 VDC ConnectorsSMA Optional Specifications Customized video load, slope ±12 VDC power supplies Single power supply ModelFrequency (MHz)Rise Time (nS)Linearity at 25º C (dB)Input Power (dBm) RTL-7-10102001-70 to +10 RTL-7-30301001-70 to +10 RTL-7-45451001-70 to +10 RTL-7-60601001-70 to +10 RTL-7-70701001-70 to +10 RTL-7-1201201001-70 to +10 RTL-7-1601601001-70 to +10 RTL-7-2002001001-70 to +10 RTL-7-3003001001-70 to +10 RTL-7-100-2500100-25 00401.5-65 to 0
Datasheet
Description
Product Information Full Catalog Description RTI has developed a series of low cost and easily customized log amplifiers, available in frequency range from DC to 3 GHz. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. General Specification Slope25 mV/dB (typical) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements±15 VDC ConnectorsSMA Optional Specifications Customized video load, slope ±12 VDC power supplies Single power supply ModelFrequency (MHz)Rise Time (nS)Linearity at 25º C (dB)Input Power (dBm) RTL-7-10102001-70 to +10 RTL-7-30301001-70 to +10 RTL-7-45451001-70 to +10 RTL-7-60601001-70 to +10 RTL-7-70701001-70 to +10 RTL-7-1201201001-70 to +10 RTL-7-1601601001-70 to +10 RTL-7-2002001001-70 to +10 RTL-7-3003001001-70 to +10 RTL-7-100-2500100-25 00401.5-65 to 0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTL-7 Series Logarithmic Amplifiers - RTL-7-200 - Radar Technology, Incorporated
Amesbury, MA, USA
RTL-7 Series Logarithmic Amplifiers
RTL-7-200
RTL-7 Series Logarithmic Amplifiers RTL-7-200
Product Information Full Catalog Description RTI has developed a series of low cost and easily customized log amplifiers, available in frequency range from DC to 3 GHz. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. General Specification Slope25 mV/dB (typical) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements±15 VDC ConnectorsSMA Optional Specifications Customized video load, slope ±12 VDC power supplies Single power supply ModelFrequency (MHz)Rise Time (nS)Linearity at 25º C (dB)Input Power (dBm) RTL-7-10102001-70 to +10 RTL-7-30301001-70 to +10 RTL-7-45451001-70 to +10 RTL-7-60601001-70 to +10 RTL-7-70701001-70 to +10 RTL-7-1201201001-70 to +10 RTL-7-1601601001-70 to +10 RTL-7-2002001001-70 to +10 RTL-7-3003001001-70 to +10 RTL-7-100-2500100-25 00401.5-65 to 0

Product Information
Full Catalog
Description
RTI has developed a series of low cost and easily customized log amplifiers, available in frequency range from DC to 3 GHz.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
General Specification
Slope25 mV/dB (typical)
Source Impedance50 Ohms
Video Load Impedance93 Ohms
Power Requirements±15 VDC
ConnectorsSMA
Optional Specifications
Customized video load, slope
±12 VDC power supplies
Single power supply
ModelFrequency (MHz)Rise Time (nS)Linearity at 25º C (dB)Input Power (dBm)
RTL-7-10102001-70 to +10
RTL-7-30301001-70 to +10
RTL-7-45451001-70 to +10
RTL-7-60601001-70 to +10
RTL-7-70701001-70 to +10
RTL-7-1201201001-70 to +10
RTL-7-1601601001-70 to +10
RTL-7-2002001001-70 to +10
RTL-7-3003001001-70 to +10
RTL-7-100-2500100-2500401.5-65 to 0

Supplier's Site Datasheet

Technical Specifications

  Radar Technology, Incorporated
Product Category RF Amplifiers
Product Number RTL-7-200
Product Name RTL-7 Series Logarithmic Amplifiers
Frequency Range 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Efficiency Front-End for Wireless LAN and a Port Suitable for Bluetooth® Applications - SE2579U - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 20-lead
View Details
RF Amplifiers - 448-BGAP2S30AE6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 4200 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 5 MHz to 300 MHz, 75Ω, SOT-89 Style Package - PGA-32-75+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details