Product Information
Full Catalog
Description
RTI has developed a series of hybrid log amplifiers that are small in size, light in weight, and high on reliability. These units are hermetically sealed devices with 50 Ohm PCB mountable pins. The amplifiers are available in a variety of chassis packages and are designed to meet MIL-STD-5400 and MIL-STD-16400 environments and can be cycled to MIL-STD 883, Method 1010, Condition A.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
Hermetically Sealed
PCB Mountable
80dB Dynamic Range
± 1dB Linearity
General Specifications
Linearity±1 dB (add ±0.5 dB over Temperature)
(-30°C to +71°C)
Sensitivity25mV/dB (typ)
Source Impedance50 Ohms
Video Load Input93 Ohms
Power Requirements± 15V DC
ConnectorsPCB Mountable Pins
Optional Specifications
Limited IF Output0dBm (add suffix B)
or 10dBm (add suffix B+)
Power Supplies± 12V DC (add suffix C)
Matched Set2,3 units/set (add suffix M)
RTL-6 Specification Table ModelCenter Frequency(MHz)Bandwi
RTL-6-10031030.580-8
RTL-6-30023020.580-8
RTL-6-30043040.2580-
RTL-6-301030100.180-
RTL-6-451045100.180-
RTL-6-601060100.180-
RTL-6-602060200.0580
RTL-6-701070100.180-
RTL-6-702070200.0580
RTL-6-12020120200.05
RTL-6-12040120400.03
RTL-6-16020160200.05
RTL-6-16030160300.04
RTL-6-16040160400.03
| Radar Technology, Incorporated | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | RTL-6-6020 |
| Product Name | RTL-6 Series Hermetic Sealed Log Amplifiers |
| Frequency Range | 60 MHz |