Radar Technology, Incorporated RTL-4 Series Logarithmic Hybrid Amplifiers RTL-4-7010

Description
Product Information Full Catalog Description RTI has developed a series of hybrid log amplifiers that are small in size, light in weight, and high on reliability. These units provide a detected video output voltage logarithmically proportional to the input IF power. Specifically designed for use in electronic warfare and radar receiving systems, these units deliver fast rise and fall time pulse characteristics. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 80dB Dynamic Range ± 1 dB Linearity (add ±0.5 dB over Temperature) DC Coupled Video Built-in Voltage Regulation Excellent Pulse Response General Specifications Linearity±1 dB (add ±0.5 dB over Temperature) (-30°C to°+71°C) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements±15 VDC ConnectorsSMA Optional Specifications Limited IF Output0 dBm (add suffix B) or 10 dBm (add suffix B+) Power Supplies ±12VDC (add suffix C) Matched Set2, 3 units/set (add suffix M) RTL-4 Standard ProductsModelCenter Frequency (MHz)Bandwidth (MHz)Rise Time (uS)Dynamic Range (dB)Input Power (dBm) RTL-4-10031030.580-8 0 to 0 RTL-4-30023020.580-8 0 to 0 RTL-4-30043040.2580- 80 to 0 RTL-4-301030100.180- 80 to 0 RTL-4-451045100.180- 80 to 0 RTL-4-601060100.180- 80 to 0 RTL-4-602060200.0580 -80 to 0 RTL-4-701070100.180- 80 to 0 RTL-4-702070200.0580 -80 to 0 RTL-4-12020120200.05 70-70 to 0 RTL-4-12040120400.03 70-70 to 0 RTL-4-16020160200.05 70-70 to 0 RTL-4-16030160300.04 70-70 to 0 RTL-4-16040160400.03 70-70 to 0
Datasheet
Description
Product Information Full Catalog Description RTI has developed a series of hybrid log amplifiers that are small in size, light in weight, and high on reliability. These units provide a detected video output voltage logarithmically proportional to the input IF power. Specifically designed for use in electronic warfare and radar receiving systems, these units deliver fast rise and fall time pulse characteristics. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 80dB Dynamic Range ± 1 dB Linearity (add ±0.5 dB over Temperature) DC Coupled Video Built-in Voltage Regulation Excellent Pulse Response General Specifications Linearity±1 dB (add ±0.5 dB over Temperature) (-30°C to°+71°C) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements±15 VDC ConnectorsSMA Optional Specifications Limited IF Output0 dBm (add suffix B) or 10 dBm (add suffix B+) Power Supplies ±12VDC (add suffix C) Matched Set2, 3 units/set (add suffix M) RTL-4 Standard ProductsModelCenter Frequency (MHz)Bandwidth (MHz)Rise Time (uS)Dynamic Range (dB)Input Power (dBm) RTL-4-10031030.580-8 0 to 0 RTL-4-30023020.580-8 0 to 0 RTL-4-30043040.2580- 80 to 0 RTL-4-301030100.180- 80 to 0 RTL-4-451045100.180- 80 to 0 RTL-4-601060100.180- 80 to 0 RTL-4-602060200.0580 -80 to 0 RTL-4-701070100.180- 80 to 0 RTL-4-702070200.0580 -80 to 0 RTL-4-12020120200.05 70-70 to 0 RTL-4-12040120400.03 70-70 to 0 RTL-4-16020160200.05 70-70 to 0 RTL-4-16030160300.04 70-70 to 0 RTL-4-16040160400.03 70-70 to 0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTL-4 Series Logarithmic Hybrid Amplifiers - RTL-4-7010 - Radar Technology, Incorporated
Amesbury, MA, USA
RTL-4 Series Logarithmic Hybrid Amplifiers
RTL-4-7010
RTL-4 Series Logarithmic Hybrid Amplifiers RTL-4-7010
Product Information Full Catalog Description RTI has developed a series of hybrid log amplifiers that are small in size, light in weight, and high on reliability. These units provide a detected video output voltage logarithmically proportional to the input IF power. Specifically designed for use in electronic warfare and radar receiving systems, these units deliver fast rise and fall time pulse characteristics. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 80dB Dynamic Range ± 1 dB Linearity (add ±0.5 dB over Temperature) DC Coupled Video Built-in Voltage Regulation Excellent Pulse Response General Specifications Linearity±1 dB (add ±0.5 dB over Temperature) (-30°C to°+71°C) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements±15 VDC ConnectorsSMA Optional Specifications Limited IF Output0 dBm (add suffix B) or 10 dBm (add suffix B+) Power Supplies ±12VDC (add suffix C) Matched Set2, 3 units/set (add suffix M) RTL-4 Standard ProductsModelCenter Frequency (MHz)Bandwidth (MHz)Rise Time (uS)Dynamic Range (dB)Input Power (dBm) RTL-4-10031030.580-8 0 to 0 RTL-4-30023020.580-8 0 to 0 RTL-4-30043040.2580- 80 to 0 RTL-4-301030100.180- 80 to 0 RTL-4-451045100.180- 80 to 0 RTL-4-601060100.180- 80 to 0 RTL-4-602060200.0580 -80 to 0 RTL-4-701070100.180- 80 to 0 RTL-4-702070200.0580 -80 to 0 RTL-4-12020120200.05 70-70 to 0 RTL-4-12040120400.03 70-70 to 0 RTL-4-16020160200.05 70-70 to 0 RTL-4-16030160300.04 70-70 to 0 RTL-4-16040160400.03 70-70 to 0

Product Information
Full Catalog
Description
RTI has developed a series of hybrid log amplifiers that are small in size, light in weight, and high on reliability. These units provide a detected video output voltage logarithmically proportional to the input IF power. Specifically designed for use in electronic warfare and radar receiving systems, these units deliver fast rise and fall time pulse characteristics.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
80dB Dynamic Range
± 1 dB Linearity
(add ±0.5 dB over Temperature)
DC Coupled Video
Built-in Voltage Regulation
Excellent Pulse Response
General Specifications
Linearity±1 dB (add ±0.5 dB over Temperature)
(-30°C to°+71°C)
Sensitivity25mV/dB (typ)
Source Impedance50 Ohms
Video Load Impedance93 Ohms
Power Requirements±15 VDC
ConnectorsSMA
Optional Specifications
Limited IF Output0 dBm (add suffix B)
or 10 dBm (add suffix B+)
Power Supplies ±12VDC (add suffix C)
Matched Set2, 3 units/set (add suffix M)
RTL-4 Standard ProductsModelCenter Frequency (MHz)Bandwidth (MHz)Rise Time (uS)Dynamic Range (dB)Input Power (dBm)
RTL-4-10031030.580-80 to 0
RTL-4-30023020.580-80 to 0
RTL-4-30043040.2580-80 to 0
RTL-4-301030100.180-80 to 0
RTL-4-451045100.180-80 to 0
RTL-4-601060100.180-80 to 0
RTL-4-602060200.0580-80 to 0
RTL-4-701070100.180-80 to 0
RTL-4-702070200.0580-80 to 0
RTL-4-12020120200.0570-70 to 0
RTL-4-12040120400.0370-70 to 0
RTL-4-16020160200.0570-70 to 0
RTL-4-16030160300.0470-70 to 0
RTL-4-16040160400.0370-70 to 0

Supplier's Site Datasheet

Technical Specifications

  Radar Technology, Incorporated
Product Category RF Amplifiers
Product Number RTL-4-7010
Product Name RTL-4 Series Logarithmic Hybrid Amplifiers
Frequency Range 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - GVA-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 10 to 6000 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers - 2312-QPA2040D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 20000 to 40000 MHz
View Details