Radar Technology, Incorporated RTA-4 Series Linear Hybrid Amplifiers RTA-4-3002

Description
Product Information Full Catalog Description RTI has developed a series of linear amplifiers that offer excellent linearity with exceptionally wide dynamic range. By providing adequate gain, these amplifiers are able to boost the levels of CW and pulsed signals for additonal IF or video signal processing. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range 60-70dB Gain Gain Control Low Noise General Specifications Gain Control50dB (min) Gain Control Voltage0 to -4V (nom) Source Impedance50 Ohms Video Load Impedance93 Ohms Temperature Range-30°C to +71°C ConnectorsSMA Optional Specifications DC Coupled Video Output(add suffix D)(requires ±15V DC) Power Supplies±12V DC (add suffix C) Matched Set:(Gain/Phase)2,3 units/set (add suffix M) RTA-4 Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Dynamic Range (dB)Power Supply(V DC) RTA-4-1003103470-15 RTA-4-3002302470-15 RTA-4-30103010470-15 RTA-4-60106010470-15 RTA-4-60206020470-15 RTA-4-70107010470-15 RTA-4-70207020470-15 RTA-4-1202012020560- 15 RTA-4-1204012040560- 15 RTA-4-1602016020560- 15 RTA-4-1604016040560- 15 RTA-4-300300200560±1 5 RTA-4-500500200560±1 5 RTA-4-750750300560±1 5 RTA-4-10001000500560 ±15
Datasheet
Description
Product Information Full Catalog Description RTI has developed a series of linear amplifiers that offer excellent linearity with exceptionally wide dynamic range. By providing adequate gain, these amplifiers are able to boost the levels of CW and pulsed signals for additonal IF or video signal processing. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range 60-70dB Gain Gain Control Low Noise General Specifications Gain Control50dB (min) Gain Control Voltage0 to -4V (nom) Source Impedance50 Ohms Video Load Impedance93 Ohms Temperature Range-30°C to +71°C ConnectorsSMA Optional Specifications DC Coupled Video Output(add suffix D)(requires ±15V DC) Power Supplies±12V DC (add suffix C) Matched Set:(Gain/Phase)2,3 units/set (add suffix M) RTA-4 Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Dynamic Range (dB)Power Supply(V DC) RTA-4-1003103470-15 RTA-4-3002302470-15 RTA-4-30103010470-15 RTA-4-60106010470-15 RTA-4-60206020470-15 RTA-4-70107010470-15 RTA-4-70207020470-15 RTA-4-1202012020560- 15 RTA-4-1204012040560- 15 RTA-4-1602016020560- 15 RTA-4-1604016040560- 15 RTA-4-300300200560±1 5 RTA-4-500500200560±1 5 RTA-4-750750300560±1 5 RTA-4-10001000500560 ±15
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTA-4 Series Linear Hybrid Amplifiers - RTA-4-3002 - Radar Technology, Incorporated
Amesbury, MA, USA
RTA-4 Series Linear Hybrid Amplifiers
RTA-4-3002
RTA-4 Series Linear Hybrid Amplifiers RTA-4-3002
Product Information Full Catalog Description RTI has developed a series of linear amplifiers that offer excellent linearity with exceptionally wide dynamic range. By providing adequate gain, these amplifiers are able to boost the levels of CW and pulsed signals for additonal IF or video signal processing. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range 60-70dB Gain Gain Control Low Noise General Specifications Gain Control50dB (min) Gain Control Voltage0 to -4V (nom) Source Impedance50 Ohms Video Load Impedance93 Ohms Temperature Range-30°C to +71°C ConnectorsSMA Optional Specifications DC Coupled Video Output(add suffix D)(requires ±15V DC) Power Supplies±12V DC (add suffix C) Matched Set:(Gain/Phase)2,3 units/set (add suffix M) RTA-4 Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Dynamic Range (dB)Power Supply(V DC) RTA-4-1003103470-15 RTA-4-3002302470-15 RTA-4-30103010470-15 RTA-4-60106010470-15 RTA-4-60206020470-15 RTA-4-70107010470-15 RTA-4-70207020470-15 RTA-4-1202012020560- 15 RTA-4-1204012040560- 15 RTA-4-1602016020560- 15 RTA-4-1604016040560- 15 RTA-4-300300200560±1 5 RTA-4-500500200560±1 5 RTA-4-750750300560±1 5 RTA-4-10001000500560 ±15

Product Information
Full Catalog
Description
RTI has developed a series of linear amplifiers that offer excellent linearity with exceptionally wide dynamic range. By providing adequate gain, these amplifiers are able to boost the levels of CW and pulsed signals for additonal IF or video signal processing.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
10-1000MHz Frequency Range
60-70dB Gain
Gain Control
Low Noise
General Specifications
Gain Control50dB (min)
Gain Control Voltage0 to -4V (nom)
Source Impedance50 Ohms
Video Load Impedance93 Ohms
Temperature Range-30°C to +71°C
ConnectorsSMA
Optional Specifications
DC Coupled Video Output(add suffix D)(requires ±15V DC)
Power Supplies±12V DC (add suffix C)
Matched Set:(Gain/Phase)2,3 units/set (add suffix M)
RTA-4 Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Dynamic Range (dB)Power Supply(V DC)
RTA-4-1003103470-15
RTA-4-3002302470-15
RTA-4-30103010470-15
RTA-4-60106010470-15
RTA-4-60206020470-15
RTA-4-70107010470-15
RTA-4-70207020470-15
RTA-4-1202012020560-15
RTA-4-1204012040560-15
RTA-4-1602016020560-15
RTA-4-1604016040560-15
RTA-4-300300200560±15
RTA-4-500500200560±15
RTA-4-750750300560±15
RTA-4-10001000500560±15

Supplier's Site Datasheet

Technical Specifications

  Radar Technology, Incorporated
Product Category RF Amplifiers
Product Number RTA-4-3002
Product Name RTA-4 Series Linear Hybrid Amplifiers
Frequency Range 30 MHz
Minimum Gain 70 dB
Maximum Gain 70 dB
Noise Figure 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-R2005280L-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 210 MHz
View Details
Specs
Frequency Range 400 to 6000 MHz
Minimum Gain ? to 21.5 dB
Maximum Gain 21.5 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details