RAB Lighting Area/Roadway Light YBLED26/ARM/PCT

Description
SILVER GRAY POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PHOTOCELL CONTROL TYPE WIDE SPREAD DISTRIBUTION/BEAM SPREAD FROSTED POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT OVERALL DIMENSION 21-1/8 INCH L X 7-1/4 INCH W X 21-5/8 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE DRIVER INPUT VOLTAGE 28 W LAMP INTENSITY 2689 LUMEN COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 67 L
Description
SILVER GRAY POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PHOTOCELL CONTROL TYPE WIDE SPREAD DISTRIBUTION/BEAM SPREAD FROSTED POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT OVERALL DIMENSION 21-1/8 INCH L X 7-1/4 INCH W X 21-5/8 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE DRIVER INPUT VOLTAGE 28 W LAMP INTENSITY 2689 LUMEN COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 67 L

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - YBLED26/ARM/PCT - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
YBLED26/ARM/PCT
Area/Roadway Light YBLED26/ARM/PCT
SILVER GRAY POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PHOTOCELL CONTROL TYPE WIDE SPREAD DISTRIBUTION/BEAM SPREAD FROSTED POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT OVERALL DIMENSION 21-1/8 INCH L X 7-1/4 INCH W X 21-5/8 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE DRIVER INPUT VOLTAGE 28 W LAMP INTENSITY 2689 LUMEN COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 67 L
  • SILVER GRAY POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM MOUNTING
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • PHOTOCELL CONTROL TYPE
  • WIDE SPREAD DISTRIBUTION/BEAM SPREAD
  • FROSTED POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • OVERALL DIMENSION 21-1/8 INCH L X 7-1/4 INCH W X 21-5/8 INCH H
  • REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE
  • DRIVER INPUT VOLTAGE 28 W
  • LAMP INTENSITY 2689 LUMEN
  • COLOR TEMPERATURE 5000 K (COOL)
  • COLOR RENDERING INDEX 67
  • L
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number YBLED26/ARM/PCT
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details