RAB Lighting Outdoor Wall Light WPTGHH50QT/PC2

Description
COMPACT, SECURITY LIGHT TYPE 7-3/4 INCH L X 13 INCH H X 7-1/2 INCH D SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE HEAVY DUTY DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAVY PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE TALLPACK[TM] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL DIE-FORMED ALUMINUM BOTTOM CONDUIT KNOCKOUT SIZE 1/2 INCH LAMP LIFE 10000 HR LIGHT INTENSITY 3400 LUMEN INCLUDES 277 V BUTTON PHOTOCELL WPTG MODEL
Datasheet
Description
COMPACT, SECURITY LIGHT TYPE 7-3/4 INCH L X 13 INCH H X 7-1/2 INCH D SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE HEAVY DUTY DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAVY PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE TALLPACK[TM] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL DIE-FORMED ALUMINUM BOTTOM CONDUIT KNOCKOUT SIZE 1/2 INCH LAMP LIFE 10000 HR LIGHT INTENSITY 3400 LUMEN INCLUDES 277 V BUTTON PHOTOCELL WPTG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPTGHH50QT/PC2 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPTGHH50QT/PC2
Outdoor Wall Light WPTGHH50QT/PC2
COMPACT, SECURITY LIGHT TYPE 7-3/4 INCH L X 13 INCH H X 7-1/2 INCH D SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE HEAVY DUTY DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAVY PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE TALLPACK[TM] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL DIE-FORMED ALUMINUM BOTTOM CONDUIT KNOCKOUT SIZE 1/2 INCH LAMP LIFE 10000 HR LIGHT INTENSITY 3400 LUMEN INCLUDES 277 V BUTTON PHOTOCELL WPTG MODEL
  • COMPACT, SECURITY LIGHT TYPE
  • 7-3/4 INCH L X 13 INCH H X 7-1/2 INCH D SIZE
  • BRONZE FINISH
  • UL (CANADA AND US) APPROVAL
  • HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 50 W LAMP WATTAGE
  • HEAVY DUTY DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HEAVY PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE
  • TALLPACK[TM] BRAND
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL DIE-FORMED ALUMINUM
  • BOTTOM CONDUIT KNOCKOUT SIZE 1/2 INCH
  • LAMP LIFE 10000 HR
  • LIGHT INTENSITY 3400 LUMEN
  • INCLUDES 277 V BUTTON PHOTOCELL
  • WPTG MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPTGHH50QT/PC2
Product Name Outdoor Wall Light
Application Outdoor; Security
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details