RAB Lighting Outdoor Wall Light WPLED26NMSSW

Description
WHITE FINISH LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INTENSITY 2415 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 83 RATED LIFE IN HOUR 100000 CURRENT RATING 0.26 AMPERE ENCLOSURE IP66
Datasheet
Description
WHITE FINISH LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INTENSITY 2415 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 83 RATED LIFE IN HOUR 100000 CURRENT RATING 0.26 AMPERE ENCLOSURE IP66
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED26NMSSW - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED26NMSSW
Outdoor Wall Light WPLED26NMSSW
WHITE FINISH LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INTENSITY 2415 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 83 RATED LIFE IN HOUR 100000 CURRENT RATING 0.26 AMPERE ENCLOSURE IP66
  • WHITE FINISH
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • INTENSITY 2415 LUMEN
  • COLOR TEMPERATURE 4000 K (NEUTRAL)
  • COLOR RENDERING INDEX 83
  • RATED LIFE IN HOUR 100000
  • CURRENT RATING 0.26 AMPERE
  • ENCLOSURE IP66
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED26NMSSW
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details