RAB Lighting Outdoor Wall Light WPLED13DC

Description
BRONZE POLYESTER POWDER COATED FINISH LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 10 TO 30 VDC LAMP/BALLAST VOLTAGE LPACK[R] BRAND REFLECTOR MATERIAL SPECULAR ALUMINUM LAMP INTENSITY 997 LUMEN EFFICACY 65 LPW INPUT POWER 15 W COLOR RENDERING INDEX 66 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR MOUNTING TYPE JUNCTION BOX WPLED MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 10 TO 30 VDC LAMP/BALLAST VOLTAGE LPACK[R] BRAND REFLECTOR MATERIAL SPECULAR ALUMINUM LAMP INTENSITY 997 LUMEN EFFICACY 65 LPW INPUT POWER 15 W COLOR RENDERING INDEX 66 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR MOUNTING TYPE JUNCTION BOX WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED13DC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED13DC
Outdoor Wall Light WPLED13DC
BRONZE POLYESTER POWDER COATED FINISH LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 10 TO 30 VDC LAMP/BALLAST VOLTAGE LPACK[R] BRAND REFLECTOR MATERIAL SPECULAR ALUMINUM LAMP INTENSITY 997 LUMEN EFFICACY 65 LPW INPUT POWER 15 W COLOR RENDERING INDEX 66 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR MOUNTING TYPE JUNCTION BOX WPLED MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 10 TO 30 VDC LAMP/BALLAST VOLTAGE
  • LPACK[R] BRAND
  • REFLECTOR MATERIAL SPECULAR ALUMINUM
  • LAMP INTENSITY 997 LUMEN
  • EFFICACY 65 LPW
  • INPUT POWER 15 W
  • COLOR RENDERING INDEX 66
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • LAMP LIFE 100000 HR
  • MOUNTING TYPE JUNCTION BOX
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED13DC
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details