RAB Lighting Outdoor Wall Light WP3LED55NW

Description
17 INCH W X 10 INCH D X 9 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 55 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR MATERIAL HIGH GLOSS WHITE ALUMINUM INTENSITY 6533 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 83 CURRENT RATING 0.46/0.29/0.25/0.22 AMPERE MOUNTING WALL INCLUDES DIE-CAST BACKBO
Description
17 INCH W X 10 INCH D X 9 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 55 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR MATERIAL HIGH GLOSS WHITE ALUMINUM INTENSITY 6533 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 83 CURRENT RATING 0.46/0.29/0.25/0.22 AMPERE MOUNTING WALL INCLUDES DIE-CAST BACKBO

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP3LED55NW - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP3LED55NW
Outdoor Wall Light WP3LED55NW
17 INCH W X 10 INCH D X 9 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 55 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR MATERIAL HIGH GLOSS WHITE ALUMINUM INTENSITY 6533 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 83 CURRENT RATING 0.46/0.29/0.25/0.22 AMPERE MOUNTING WALL INCLUDES DIE-CAST BACKBO
  • 17 INCH W X 10 INCH D X 9 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 55 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HEAT RESISTANT BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL HIGH GLOSS WHITE ALUMINUM
  • INTENSITY 6533 LUMEN
  • RATED LIFE IN HOUR 100000
  • COLOR TEMPERATURE 4000 K (NEUTRAL)
  • COLOR RENDERING INDEX 83
  • CURRENT RATING 0.46/0.29/0.25/0.22 AMPERE
  • MOUNTING WALL
  • INCLUDES DIE-CAST BACKBO
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP3LED55NW
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details