RAB Lighting Outdoor Wall Light WP1GH70/PC

Description
CUT-OFF, COMPACT TYPE 8-1/2 INCH WIDTH X 7-1/2 INCH DEPTH X 8-5/8 INCH HEIGHT SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL MEDIUM, HX-NPF BALLAST TYPE YES LAMP INCLUDED ED17 LAMP TYPE 70 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 VOLT LAMP/BALLAST VOLTAGE PRISMATIC GLASS LENS REFRACTOR/LENS TYPE EISA COMPLIANT BALLAST CURRENT RATING 2.5/2.1 AMP BALLAST POWER RATING 94 WATT LAMP LIFE 15000 HOUR INTENSITY 5600 LUMEN REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM INCLUDES 120 VOLT BUTTON PHOTOCELL, LONG LIFE LAMP GASKET MATERIAL SILICONE WP1G MODEL
Datasheet
Description
CUT-OFF, COMPACT TYPE 8-1/2 INCH WIDTH X 7-1/2 INCH DEPTH X 8-5/8 INCH HEIGHT SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL MEDIUM, HX-NPF BALLAST TYPE YES LAMP INCLUDED ED17 LAMP TYPE 70 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 VOLT LAMP/BALLAST VOLTAGE PRISMATIC GLASS LENS REFRACTOR/LENS TYPE EISA COMPLIANT BALLAST CURRENT RATING 2.5/2.1 AMP BALLAST POWER RATING 94 WATT LAMP LIFE 15000 HOUR INTENSITY 5600 LUMEN REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM INCLUDES 120 VOLT BUTTON PHOTOCELL, LONG LIFE LAMP GASKET MATERIAL SILICONE WP1G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP1GH70/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP1GH70/PC
Outdoor Wall Light WP1GH70/PC
CUT-OFF, COMPACT TYPE 8-1/2 INCH WIDTH X 7-1/2 INCH DEPTH X 8-5/8 INCH HEIGHT SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL MEDIUM, HX-NPF BALLAST TYPE YES LAMP INCLUDED ED17 LAMP TYPE 70 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 VOLT LAMP/BALLAST VOLTAGE PRISMATIC GLASS LENS REFRACTOR/LENS TYPE EISA COMPLIANT BALLAST CURRENT RATING 2.5/2.1 AMP BALLAST POWER RATING 94 WATT LAMP LIFE 15000 HOUR INTENSITY 5600 LUMEN REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM INCLUDES 120 VOLT BUTTON PHOTOCELL, LONG LIFE LAMP GASKET MATERIAL SILICONE WP1G MODEL
  • CUT-OFF, COMPACT TYPE
  • 8-1/2 INCH WIDTH X 7-1/2 INCH DEPTH X 8-5/8 INCH HEIGHT SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • MEDIUM, HX-NPF BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 LAMP TYPE
  • 70 WATT LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 VOLT LAMP/BALLAST VOLTAGE
  • PRISMATIC GLASS LENS REFRACTOR/LENS TYPE
  • EISA COMPLIANT
  • BALLAST CURRENT RATING 2.5/2.1 AMP
  • BALLAST POWER RATING 94 WATT
  • LAMP LIFE 15000 HOUR
  • INTENSITY 5600 LUMEN
  • REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM
  • INCLUDES 120 VOLT BUTTON PHOTOCELL, LONG LIFE LAMP
  • GASKET MATERIAL SILICONE
  • WP1G MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP1GH70/PC
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details