RAB Lighting Outdoor Wall Light WP1FCH100QTW

Description
FULL CUTOFF, PERIMETER, SECURITY LIGHT TYPE 10-3/8 INCH L X 9 INCH H X 9-1/4 INCH D SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE THERMAL SHOCK RESISTANT FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM LAMP LIFE 15000 HR LIGHT INTENSITY 9000 LUMEN WP1FC MODEL
Datasheet
Description
FULL CUTOFF, PERIMETER, SECURITY LIGHT TYPE 10-3/8 INCH L X 9 INCH H X 9-1/4 INCH D SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE THERMAL SHOCK RESISTANT FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM LAMP LIFE 15000 HR LIGHT INTENSITY 9000 LUMEN WP1FC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP1FCH100QTW - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP1FCH100QTW
Outdoor Wall Light WP1FCH100QTW
FULL CUTOFF, PERIMETER, SECURITY LIGHT TYPE 10-3/8 INCH L X 9 INCH H X 9-1/4 INCH D SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE THERMAL SHOCK RESISTANT FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM LAMP LIFE 15000 HR LIGHT INTENSITY 9000 LUMEN WP1FC MODEL
  • FULL CUTOFF, PERIMETER, SECURITY LIGHT TYPE
  • 10-3/8 INCH L X 9 INCH H X 9-1/4 INCH D SIZE
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • THERMAL SHOCK RESISTANT FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM
  • LAMP LIFE 15000 HR
  • LIGHT INTENSITY 9000 LUMEN
  • WP1FC MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP1FCH100QTW
Product Name Outdoor Wall Light
Application Outdoor; Security
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details