RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VXLED13YDG

Description
1/2 INCH NPS HUB SIZE 3 HUB(S) UL APPROVAL CEILING MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL SHOT BLASTED HOUSING FINISH THERMAL SHOCK RESISTANT GLASS GLOBE MATERIAL SHOT BLASTED GUARD FINISH FROSTED GLOBE COLOR LVAPOR[TM] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 86 INTENSITY 507 LUMEN LAMP LIFE 100000 HR SIZE 6 INCH DIA X 11-1/4 INCH H INCLUDES HIGH TEMPERATURE SILICONE GASKET, HIGH QUALITY HYDROFORMED SEMI SPECULAR ALUMI VXLED MODEL
Datasheet
Description
1/2 INCH NPS HUB SIZE 3 HUB(S) UL APPROVAL CEILING MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL SHOT BLASTED HOUSING FINISH THERMAL SHOCK RESISTANT GLASS GLOBE MATERIAL SHOT BLASTED GUARD FINISH FROSTED GLOBE COLOR LVAPOR[TM] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 86 INTENSITY 507 LUMEN LAMP LIFE 100000 HR SIZE 6 INCH DIA X 11-1/4 INCH H INCLUDES HIGH TEMPERATURE SILICONE GASKET, HIGH QUALITY HYDROFORMED SEMI SPECULAR ALUMI VXLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VXLED13YDG - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VXLED13YDG
Vaporproof Incandescent Fixture with Globe and Guard VXLED13YDG
1/2 INCH NPS HUB SIZE 3 HUB(S) UL APPROVAL CEILING MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL SHOT BLASTED HOUSING FINISH THERMAL SHOCK RESISTANT GLASS GLOBE MATERIAL SHOT BLASTED GUARD FINISH FROSTED GLOBE COLOR LVAPOR[TM] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 86 INTENSITY 507 LUMEN LAMP LIFE 100000 HR SIZE 6 INCH DIA X 11-1/4 INCH H INCLUDES HIGH TEMPERATURE SILICONE GASKET, HIGH QUALITY HYDROFORMED SEMI SPECULAR ALUMI VXLED MODEL
  • 1/2 INCH NPS HUB SIZE
  • 3 HUB(S)
  • UL APPROVAL
  • CEILING MOUNTING
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • NATURAL SHOT BLASTED HOUSING FINISH
  • THERMAL SHOCK RESISTANT GLASS GLOBE MATERIAL
  • SHOT BLASTED GUARD FINISH
  • FROSTED GLOBE COLOR
  • LVAPOR[TM] BRAND
  • APPLICATION WET LOCATION
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • COLOR RENDERING INDEX 86
  • INTENSITY 507 LUMEN
  • LAMP LIFE 100000 HR
  • SIZE 6 INCH DIA X 11-1/4 INCH H
  • INCLUDES HIGH TEMPERATURE SILICONE GASKET, HIGH QUALITY HYDROFORMED SEMI SPECULAR ALUMI
  • VXLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXLED13YDG
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details