RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VX200GB-3/4

Description
FIXTURE WITH JUNCTION BOX TYPE 3/4 INCH HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL CEILING MOUNTING MEDIUM BASE LAMP TYPE 300 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF, WATER PROOF BLACK HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL 8 GAUGE STEEL GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL SILVER POWDER COATED GUARD FINISH CLEAR GLOBE COLOR HUB SIZE IN INCH - UOM IN VX MODEL
Datasheet
Description
FIXTURE WITH JUNCTION BOX TYPE 3/4 INCH HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL CEILING MOUNTING MEDIUM BASE LAMP TYPE 300 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF, WATER PROOF BLACK HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL 8 GAUGE STEEL GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL SILVER POWDER COATED GUARD FINISH CLEAR GLOBE COLOR HUB SIZE IN INCH - UOM IN VX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VX200GB-3/4 - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VX200GB-3/4
Vaporproof Incandescent Fixture with Globe and Guard VX200GB-3/4
FIXTURE WITH JUNCTION BOX TYPE 3/4 INCH HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL CEILING MOUNTING MEDIUM BASE LAMP TYPE 300 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPOR PROOF, WATER PROOF BLACK HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL 8 GAUGE STEEL GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL SILVER POWDER COATED GUARD FINISH CLEAR GLOBE COLOR HUB SIZE IN INCH - UOM IN VX MODEL
  • FIXTURE WITH JUNCTION BOX TYPE
  • 3/4 INCH HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • MEDIUM BASE LAMP TYPE
  • 300 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • VAPOR PROOF, WATER PROOF
  • BLACK HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 3/4 HUB SIZE - FRACTIONAL
  • 8 GAUGE STEEL GUARD MATERIAL
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • SILVER POWDER COATED GUARD FINISH
  • CLEAR GLOBE COLOR
  • HUB SIZE IN INCH - UOM IN
  • VX MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VX200GB-3/4
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details