RAB Lighting Vaporproof Fluorescent Fixture with Globe VBR100PW/F13

Description
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL BRACKET MOUNTING NPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND 100 MODEL
Datasheet
Description
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL BRACKET MOUNTING NPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND 100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Fluorescent Fixture with Globe - VBR100PW/F13 - RAB Lighting
Northvale, NJ, USA
Vaporproof Fluorescent Fixture with Globe
VBR100PW/F13
Vaporproof Fluorescent Fixture with Globe VBR100PW/F13
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL BRACKET MOUNTING NPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND 100 MODEL
  • 1/2 INCH NPS HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • WET LOCATION APPLICATION
  • WALL BRACKET MOUNTING
  • NPF BALLAST TYPE
  • COMPACT FLUORESCENT LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V BALLAST/LINE VOLTAGE
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • RAB[R] BRAND
  • 100 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VBR100PW/F13
Product Name Vaporproof Fluorescent Fixture with Globe
Application Industrial; WET LOCATION
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details