RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VBR100DGB

Description
FIXTURE WITH BRACKET TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WALL MOUNTING MEDIUM BASE A21 LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT BLACK HOUSING FINISH DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL BLACK GUARD FINISH CLEAR GLOBE COLOR APPLICATION WET LOCATION, NON-HAZARDOUS LOCATION SIZE 4-1/8 INCH W X 5-3/8 INCH D X 9-1/4 INCH H VBR100 MODEL
Datasheet
Description
FIXTURE WITH BRACKET TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WALL MOUNTING MEDIUM BASE A21 LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT BLACK HOUSING FINISH DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL BLACK GUARD FINISH CLEAR GLOBE COLOR APPLICATION WET LOCATION, NON-HAZARDOUS LOCATION SIZE 4-1/8 INCH W X 5-3/8 INCH D X 9-1/4 INCH H VBR100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VBR100DGB - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VBR100DGB
Vaporproof Incandescent Fixture with Globe and Guard VBR100DGB
FIXTURE WITH BRACKET TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WALL MOUNTING MEDIUM BASE A21 LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT BLACK HOUSING FINISH DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL BLACK GUARD FINISH CLEAR GLOBE COLOR APPLICATION WET LOCATION, NON-HAZARDOUS LOCATION SIZE 4-1/8 INCH W X 5-3/8 INCH D X 9-1/4 INCH H VBR100 MODEL
  • FIXTURE WITH BRACKET TYPE
  • 1/2 INCH NPS HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • WALL MOUNTING
  • MEDIUM BASE A21 LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT
  • BLACK HOUSING FINISH
  • DIE-CAST ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • BLACK GUARD FINISH
  • CLEAR GLOBE COLOR
  • APPLICATION WET LOCATION, NON-HAZARDOUS LOCATION
  • SIZE 4-1/8 INCH W X 5-3/8 INCH D X 9-1/4 INCH H
  • VBR100 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VBR100DGB
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details