RAB Lighting Vaporproof Incandescent Fixture with Globe VBR100B

Description
FIXTURE WITH BRACKET TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION WALL MOUNTING MEDIUM BASE A21 LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT BLACK HOUSING FINISH HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH VBR100 MODEL
Datasheet
Description
FIXTURE WITH BRACKET TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION WALL MOUNTING MEDIUM BASE A21 LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT BLACK HOUSING FINISH HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH VBR100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VBR100B - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe
VBR100B
Vaporproof Incandescent Fixture with Globe VBR100B
FIXTURE WITH BRACKET TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION WALL MOUNTING MEDIUM BASE A21 LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT BLACK HOUSING FINISH HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH VBR100 MODEL
  • FIXTURE WITH BRACKET TYPE
  • 1/2 INCH NPS HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION
  • WALL MOUNTING
  • MEDIUM BASE A21 LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT
  • BLACK HOUSING FINISH
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • VBR100 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VBR100B
Product Name Vaporproof Incandescent Fixture with Globe
Application Industrial; Wet Location, Non-Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details