RAB Lighting Vandal Resistant Commercial Fixture VANGQL85

Description
15 INCH DIA X 11 1/2 INCH D SIZE BRONZE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED TWIST BASE INDUCTION LAMP TYPE 85 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[T], RAB[R] BRAND VANG MODEL
Datasheet
Description
15 INCH DIA X 11 1/2 INCH D SIZE BRONZE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED TWIST BASE INDUCTION LAMP TYPE 85 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[T], RAB[R] BRAND VANG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VANGQL85 - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VANGQL85
Vandal Resistant Commercial Fixture VANGQL85
15 INCH DIA X 11 1/2 INCH D SIZE BRONZE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED TWIST BASE INDUCTION LAMP TYPE 85 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[T], RAB[R] BRAND VANG MODEL
  • 15 INCH DIA X 11 1/2 INCH D SIZE
  • BRONZE POWDER COATED FINISH
  • ROUND SHAPE
  • 15 INCH NOMINAL DIAMETER
  • UL (CANADA AND US) APPROVAL
  • ELECTRONIC, HPF BALLAST TYPE
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • TWIST BASE INDUCTION LAMP TYPE
  • 85 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • GARAGE LIGHTER[T], RAB[R] BRAND
  • VANG MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VANGQL85
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details