RAB Lighting Vandal Resistant Commercial Fixture VAN6F13W/PC

Description
5-1/8 INCH W X 3-3/4 INCH D X 13-1/4 INCH H SIZE BRONZE/WHITE POWDER COATED FINISH RECTANGLE SHAPE UL APPROVAL WALL/CEILING MOUNTING NPF BALLAST TYPE YES LAMP INCLUDED COMPACT FLUORESCENT TWIN TUBE LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE REFLECTOR MATERIAL HEAVY GAUGE COLD ROLLED STEEL CURRENT RATING 0.4/0.3 AMPERE LIGHT INTENSITY 900 LUMEN RATED LIFE IN HOUR 10000 INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW, 120 V BUTTON PHOTOCELL APPLICATION WET
Datasheet
Description
5-1/8 INCH W X 3-3/4 INCH D X 13-1/4 INCH H SIZE BRONZE/WHITE POWDER COATED FINISH RECTANGLE SHAPE UL APPROVAL WALL/CEILING MOUNTING NPF BALLAST TYPE YES LAMP INCLUDED COMPACT FLUORESCENT TWIN TUBE LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE REFLECTOR MATERIAL HEAVY GAUGE COLD ROLLED STEEL CURRENT RATING 0.4/0.3 AMPERE LIGHT INTENSITY 900 LUMEN RATED LIFE IN HOUR 10000 INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW, 120 V BUTTON PHOTOCELL APPLICATION WET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN6F13W/PC - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN6F13W/PC
Vandal Resistant Commercial Fixture VAN6F13W/PC
5-1/8 INCH W X 3-3/4 INCH D X 13-1/4 INCH H SIZE BRONZE/WHITE POWDER COATED FINISH RECTANGLE SHAPE UL APPROVAL WALL/CEILING MOUNTING NPF BALLAST TYPE YES LAMP INCLUDED COMPACT FLUORESCENT TWIN TUBE LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE REFLECTOR MATERIAL HEAVY GAUGE COLD ROLLED STEEL CURRENT RATING 0.4/0.3 AMPERE LIGHT INTENSITY 900 LUMEN RATED LIFE IN HOUR 10000 INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW, 120 V BUTTON PHOTOCELL APPLICATION WET
  • 5-1/8 INCH W X 3-3/4 INCH D X 13-1/4 INCH H SIZE
  • BRONZE/WHITE POWDER COATED FINISH
  • RECTANGLE SHAPE
  • UL APPROVAL
  • WALL/CEILING MOUNTING
  • NPF BALLAST TYPE
  • YES LAMP INCLUDED
  • COMPACT FLUORESCENT TWIN TUBE LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • REFLECTOR MATERIAL HEAVY GAUGE COLD ROLLED STEEL
  • CURRENT RATING 0.4/0.3 AMPERE
  • LIGHT INTENSITY 900 LUMEN
  • RATED LIFE IN HOUR 10000
  • INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW, 120 V BUTTON PHOTOCELL
  • APPLICATION WET
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN6F13W/PC
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures; Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details