7-1/2 INCH W X 9 INCH D X 7-1/4 INCH H SIZE
ARCHITECTURAL BRONZE POWDER COATED FINISH
RECTANGULAR SHAPE
UL (CANADA AND US) APPROVAL
CEILING MOUNTING
HX-HPF, DUAL TAP BALLAST TYPE
1 LAMP(S)
1 LAMP INCLUDED
MEDIUM BASE ED17 METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
INCLUDES QUARTZ RESTRIKE
VAN3 MODEL
RAB Lighting
Done
Datasheet
Description
7-1/2 INCH W X 9 INCH D X 7-1/4 INCH H SIZE
ARCHITECTURAL BRONZE POWDER COATED FINISH
RECTANGULAR SHAPE
UL (CANADA AND US) APPROVAL
CEILING MOUNTING
HX-HPF, DUAL TAP BALLAST TYPE
1 LAMP(S)
1 LAMP INCLUDED
MEDIUM BASE ED17 METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
INCLUDES QUARTZ RESTRIKE
VAN3 MODEL
7-1/2 INCH W X 9 INCH D X 7-1/4 INCH H SIZE
ARCHITECTURAL BRONZE POWDER COATED FINISH
RECTANGULAR SHAPE
UL (CANADA AND US) APPROVAL
CEILING MOUNTING
HX-HPF, DUAL TAP BALLAST TYPE
1 LAMP(S)
1 LAMP INCLUDED
MEDIUM BASE ED17 METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
INCLUDES QUARTZ RESTRIKE
VAN3 MODEL
7-1/2 INCH W X 9 INCH D X 7-1/4 INCH H SIZE
ARCHITECTURAL BRONZE POWDER COATED FINISH
RECTANGULAR SHAPE
UL (CANADA AND US) APPROVAL
CEILING MOUNTING
HX-HPF, DUAL TAP BALLAST TYPE
1 LAMP(S)
1 LAMP INCLUDED
MEDIUM BASE ED17 METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE