RAB Lighting Vandal Resistant Commercial Fixture VAN3F26QT

Description
9 INCH L X 9 INCH W X 7-1/4 INCH H SIZE BRONZE POWDER COATED FINISH SQUARE SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING ELECTRONIC, QUAD TAP BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION CONDUIT ENTRY SIZE 1/2 INCH LAMP INTENSITY 1800 LUMEN INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN3 MODEL
Datasheet
Description
9 INCH L X 9 INCH W X 7-1/4 INCH H SIZE BRONZE POWDER COATED FINISH SQUARE SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING ELECTRONIC, QUAD TAP BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION CONDUIT ENTRY SIZE 1/2 INCH LAMP INTENSITY 1800 LUMEN INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN3F26QT - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN3F26QT
Vandal Resistant Commercial Fixture VAN3F26QT
9 INCH L X 9 INCH W X 7-1/4 INCH H SIZE BRONZE POWDER COATED FINISH SQUARE SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING ELECTRONIC, QUAD TAP BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION CONDUIT ENTRY SIZE 1/2 INCH LAMP INTENSITY 1800 LUMEN INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN3 MODEL
  • 9 INCH L X 9 INCH W X 7-1/4 INCH H SIZE
  • BRONZE POWDER COATED FINISH
  • SQUARE SHAPE
  • UL, UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • ELECTRONIC, QUAD TAP BALLAST TYPE
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • CONDUIT ENTRY SIZE 1/2 INCH
  • LAMP INTENSITY 1800 LUMEN
  • INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW
  • VAN3 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN3F26QT
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures; Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details