RAB Lighting Occupancy Sensor/Switch STL360W

Description
MOTION DETECTOR TYPE 3 INCH WIDTH X 4-3/4 INCH DEPTH X 4-3/8 INCH HEIGHT SIZE WHITE FINISH UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING WALL MOUNTING 1000 WATT (INCANDESCENT ) LOAD RATING 180 DEGREE (OUT), 360 DEGREE (DOWN) FIELD OF VIEW INCANDESCENT LOAD TYPE 5 SECOND TO 12 MINUTE (ADJUSTABLE) TIME DELAY STEALTH[R] BRAND POWER CONSUMPTION 1 WATT
Datasheet
Description
MOTION DETECTOR TYPE 3 INCH WIDTH X 4-3/4 INCH DEPTH X 4-3/8 INCH HEIGHT SIZE WHITE FINISH UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING WALL MOUNTING 1000 WATT (INCANDESCENT ) LOAD RATING 180 DEGREE (OUT), 360 DEGREE (DOWN) FIELD OF VIEW INCANDESCENT LOAD TYPE 5 SECOND TO 12 MINUTE (ADJUSTABLE) TIME DELAY STEALTH[R] BRAND POWER CONSUMPTION 1 WATT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - STL360W - RAB Lighting
Northvale, NJ, USA
Occupancy Sensor/Switch
STL360W
Occupancy Sensor/Switch STL360W
MOTION DETECTOR TYPE 3 INCH WIDTH X 4-3/4 INCH DEPTH X 4-3/8 INCH HEIGHT SIZE WHITE FINISH UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING WALL MOUNTING 1000 WATT (INCANDESCENT ) LOAD RATING 180 DEGREE (OUT), 360 DEGREE (DOWN) FIELD OF VIEW INCANDESCENT LOAD TYPE 5 SECOND TO 12 MINUTE (ADJUSTABLE) TIME DELAY STEALTH[R] BRAND POWER CONSUMPTION 1 WATT
  • MOTION DETECTOR TYPE
  • 3 INCH WIDTH X 4-3/4 INCH DEPTH X 4-3/8 INCH HEIGHT SIZE
  • WHITE FINISH
  • UL (CANADA AND US) APPROVAL
  • WET LOCATION APPLICATION
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • WALL MOUNTING
  • 1000 WATT (INCANDESCENT ) LOAD RATING
  • 180 DEGREE (OUT), 360 DEGREE (DOWN) FIELD OF VIEW
  • INCANDESCENT LOAD TYPE
  • 5 SECOND TO 12 MINUTE (ADJUSTABLE) TIME DELAY
  • STEALTH[R] BRAND
  • POWER CONSUMPTION 1 WATT
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number STL360W
Product Name Occupancy Sensor/Switch
Application Wet Location
Lamp Type Incandescent
Features Motion Detection
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details