RAB Lighting Outdoor Motion Sensor Lampholder Assembly STL110R

Description
UL (CANADA AND US), UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE (2) 150 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 110 DEGREE SENSOR RANGE STEALTH[R] BRAND APPLICATION WET LOCATION HOUSING MATERIAL BRONZE POLYESTER POWDER COATED PRECISION DIE-CAST ALUMINUM SIZE 5 INCH W X 5 INCH D X 3-1/2 INCH H WITH SENSOR (STL110), (2) FLOODLIGHT FIXTURE (R90A), PRE-ASSEMBLED MOUNTING PLATE (CU4A) STL MODEL
Datasheet
Description
UL (CANADA AND US), UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE (2) 150 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 110 DEGREE SENSOR RANGE STEALTH[R] BRAND APPLICATION WET LOCATION HOUSING MATERIAL BRONZE POLYESTER POWDER COATED PRECISION DIE-CAST ALUMINUM SIZE 5 INCH W X 5 INCH D X 3-1/2 INCH H WITH SENSOR (STL110), (2) FLOODLIGHT FIXTURE (R90A), PRE-ASSEMBLED MOUNTING PLATE (CU4A) STL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Motion Sensor Lampholder Assembly - STL110R - RAB Lighting
Northvale, NJ, USA
Outdoor Motion Sensor Lampholder Assembly
STL110R
Outdoor Motion Sensor Lampholder Assembly STL110R
UL (CANADA AND US), UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE (2) 150 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 110 DEGREE SENSOR RANGE STEALTH[R] BRAND APPLICATION WET LOCATION HOUSING MATERIAL BRONZE POLYESTER POWDER COATED PRECISION DIE-CAST ALUMINUM SIZE 5 INCH W X 5 INCH D X 3-1/2 INCH H WITH SENSOR (STL110), (2) FLOODLIGHT FIXTURE (R90A), PRE-ASSEMBLED MOUNTING PLATE (CU4A) STL MODEL
  • UL (CANADA AND US), UL APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM MOUNTING
  • NO LAMP INCLUDED
  • PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE
  • (2) 150 W LAMP WATTAGE
  • LED DETECTION METHOD
  • 2 HEAD(S)
  • 110 DEGREE SENSOR RANGE
  • STEALTH[R] BRAND
  • APPLICATION WET LOCATION
  • HOUSING MATERIAL BRONZE POLYESTER POWDER COATED PRECISION DIE-CAST ALUMINUM
  • SIZE 5 INCH W X 5 INCH D X 3-1/2 INCH H
  • WITH SENSOR (STL110), (2) FLOODLIGHT FIXTURE (R90A), PRE-ASSEMBLED MOUNTING PLATE (CU4A)
  • STL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number STL110R
Product Name Outdoor Motion Sensor Lampholder Assembly
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2105497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details