RAB Lighting Outdoor Wall Light SLIM37Y/PC

Description
STANDARD CUTOFF TYPE 9 INCH L X 5 INCH W X 9.3 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 37 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 37 W LAMP INTENSITY 2448 LUMEN COLOR TEMPERATURE 3000 K (WARM) COLOR RENDERING INDEX 82 LAMP LIFE 100000 HR INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET LOCATION
Datasheet
Description
STANDARD CUTOFF TYPE 9 INCH L X 5 INCH W X 9.3 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 37 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 37 W LAMP INTENSITY 2448 LUMEN COLOR TEMPERATURE 3000 K (WARM) COLOR RENDERING INDEX 82 LAMP LIFE 100000 HR INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - SLIM37Y/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
SLIM37Y/PC
Outdoor Wall Light SLIM37Y/PC
STANDARD CUTOFF TYPE 9 INCH L X 5 INCH W X 9.3 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 37 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 37 W LAMP INTENSITY 2448 LUMEN COLOR TEMPERATURE 3000 K (WARM) COLOR RENDERING INDEX 82 LAMP LIFE 100000 HR INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET LOCATION
  • STANDARD CUTOFF TYPE
  • 9 INCH L X 5 INCH W X 9.3 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 37 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • DRIVER INPUT POWER 37 W
  • LAMP INTENSITY 2448 LUMEN
  • COLOR TEMPERATURE 3000 K (WARM)
  • COLOR RENDERING INDEX 82
  • LAMP LIFE 100000 HR
  • INCLUDES 120 V BUTTON PHOTOCELL
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SLIM37Y/PC
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details