RAB Lighting Vandal Resistant Commercial Fixture SHARK4-36W/D10

Description
LINEAR TYPE 48 INCH L X 5-1/4 INCH W X 4-1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH 4 FT NOMINAL LENGTH UL APPROVAL SURFACE MOUNTING LED LAMP TYPE 36 W LAMP WATTAGE IMPACT RESISTANT POLYCARBONATE HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEXTURED, POLYCARBONATE LENS REFRACTOR/LENS TYPE REFLECTOR MATERIAL ALUMINUM GASKET MATERIAL EVA SILICONE FOAM CURRENT RATING 0.31/0.18/0.16/0.14 AMPERE ENCLOSURE IP66 LIGHT INTENSITY 4192 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 75 APPLICATION WET LO
Description
LINEAR TYPE 48 INCH L X 5-1/4 INCH W X 4-1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH 4 FT NOMINAL LENGTH UL APPROVAL SURFACE MOUNTING LED LAMP TYPE 36 W LAMP WATTAGE IMPACT RESISTANT POLYCARBONATE HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEXTURED, POLYCARBONATE LENS REFRACTOR/LENS TYPE REFLECTOR MATERIAL ALUMINUM GASKET MATERIAL EVA SILICONE FOAM CURRENT RATING 0.31/0.18/0.16/0.14 AMPERE ENCLOSURE IP66 LIGHT INTENSITY 4192 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 75 APPLICATION WET LO

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - SHARK4-36W/D10 - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
SHARK4-36W/D10
Vandal Resistant Commercial Fixture SHARK4-36W/D10
LINEAR TYPE 48 INCH L X 5-1/4 INCH W X 4-1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH 4 FT NOMINAL LENGTH UL APPROVAL SURFACE MOUNTING LED LAMP TYPE 36 W LAMP WATTAGE IMPACT RESISTANT POLYCARBONATE HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEXTURED, POLYCARBONATE LENS REFRACTOR/LENS TYPE REFLECTOR MATERIAL ALUMINUM GASKET MATERIAL EVA SILICONE FOAM CURRENT RATING 0.31/0.18/0.16/0.14 AMPERE ENCLOSURE IP66 LIGHT INTENSITY 4192 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 75 APPLICATION WET LO
  • LINEAR TYPE
  • 48 INCH L X 5-1/4 INCH W X 4-1/8 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • 4 FT NOMINAL LENGTH
  • UL APPROVAL
  • SURFACE MOUNTING
  • LED LAMP TYPE
  • 36 W LAMP WATTAGE
  • IMPACT RESISTANT POLYCARBONATE HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • TEXTURED, POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • REFLECTOR MATERIAL ALUMINUM
  • GASKET MATERIAL EVA SILICONE FOAM
  • CURRENT RATING 0.31/0.18/0.16/0.14 AMPERE
  • ENCLOSURE IP66
  • LIGHT INTENSITY 4192 LUMEN
  • RATED LIFE IN HOUR 100000
  • COLOR TEMPERATURE 5000 K (COOL)
  • COLOR RENDERING INDEX 75
  • APPLICATION WET LO
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SHARK4-36W/D10
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details