RAB Lighting High/Low Bay Fixture RB4T5

Description
HIGH BAY TYPE 3-1/2 INCH UL (CANADA AND US) APPROVAL SURFACE/CHAIN MOUNTING PROGRAMMED START BALLAST TYPE NO LAMP INCLUDED T5HO FLUORESCENT LAMP TYPE (4) 72 W LAMP WATTAGE HEAVY DUTY 22 GAUGE STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ALUMINUM REFLECTOR TYPE APPLICATION DAMP LOCATION INTENSITY 17340 LUMEN BASE TYPE MEDIUM BI-PIN LAMP LIFE 20000 HR INCLUDES Y-HOOKS RB MODEL
Datasheet
Description
HIGH BAY TYPE 3-1/2 INCH UL (CANADA AND US) APPROVAL SURFACE/CHAIN MOUNTING PROGRAMMED START BALLAST TYPE NO LAMP INCLUDED T5HO FLUORESCENT LAMP TYPE (4) 72 W LAMP WATTAGE HEAVY DUTY 22 GAUGE STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ALUMINUM REFLECTOR TYPE APPLICATION DAMP LOCATION INTENSITY 17340 LUMEN BASE TYPE MEDIUM BI-PIN LAMP LIFE 20000 HR INCLUDES Y-HOOKS RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - RB4T5 - RAB Lighting
Northvale, NJ, USA
High/Low Bay Fixture
RB4T5
High/Low Bay Fixture RB4T5
HIGH BAY TYPE 3-1/2 INCH UL (CANADA AND US) APPROVAL SURFACE/CHAIN MOUNTING PROGRAMMED START BALLAST TYPE NO LAMP INCLUDED T5HO FLUORESCENT LAMP TYPE (4) 72 W LAMP WATTAGE HEAVY DUTY 22 GAUGE STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ALUMINUM REFLECTOR TYPE APPLICATION DAMP LOCATION INTENSITY 17340 LUMEN BASE TYPE MEDIUM BI-PIN LAMP LIFE 20000 HR INCLUDES Y-HOOKS RB MODEL
  • HIGH BAY TYPE
  • 3-1/2 INCH
  • UL (CANADA AND US) APPROVAL
  • SURFACE/CHAIN MOUNTING
  • PROGRAMMED START BALLAST TYPE
  • NO LAMP INCLUDED
  • T5HO FLUORESCENT LAMP TYPE
  • (4) 72 W LAMP WATTAGE
  • HEAVY DUTY 22 GAUGE STEEL HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • ALUMINUM REFLECTOR TYPE
  • APPLICATION DAMP LOCATION
  • INTENSITY 17340 LUMEN
  • BASE TYPE MEDIUM BI-PIN
  • LAMP LIFE 20000 HR
  • INCLUDES Y-HOOKS
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number RB4T5
Product Name High/Low Bay Fixture
Application Industrial
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details