RAB Lighting Floodlight Fixture QB2W

Description
16 INCH W SIZE WHITE POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING YES LAMP INCLUDED GY8 BI-PIN BASE T4 QUARTZ HALOGEN LAMP TYPE (2) 75 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 1500 LUMEN LENS MATERIAL TEMPERED GLASS REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM WITH PRE-ASSEMBLED PLATE (C103) QB MODEL
Datasheet
Description
16 INCH W SIZE WHITE POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING YES LAMP INCLUDED GY8 BI-PIN BASE T4 QUARTZ HALOGEN LAMP TYPE (2) 75 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 1500 LUMEN LENS MATERIAL TEMPERED GLASS REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM WITH PRE-ASSEMBLED PLATE (C103) QB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - QB2W - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
QB2W
Floodlight Fixture QB2W
16 INCH W SIZE WHITE POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING YES LAMP INCLUDED GY8 BI-PIN BASE T4 QUARTZ HALOGEN LAMP TYPE (2) 75 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 1500 LUMEN LENS MATERIAL TEMPERED GLASS REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM WITH PRE-ASSEMBLED PLATE (C103) QB MODEL
  • 16 INCH W SIZE
  • WHITE POWDER COATED FINISH
  • UL APPROVAL
  • 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING
  • YES LAMP INCLUDED
  • GY8 BI-PIN BASE T4 QUARTZ HALOGEN LAMP TYPE
  • (2) 75 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 1500 LUMEN
  • LENS MATERIAL TEMPERED GLASS
  • REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM
  • WITH PRE-ASSEMBLED PLATE (C103)
  • QB MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number QB2W
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Halogen
Features Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details